The MMSZ5250BS T/R is a surface-mount Zener diode manufactured by Panjit. It is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits.
Applications
- Voltage regulation in consumer electronics
- Transient voltage suppression in automotive electronics
- Overvoltage protection in power supplies
- Clipping and clamping circuits
- Reverse polarity protection
Features
- Surface-mount package (SOD-323)
- High surge current capability
- Low leakage current
- Tight voltage tolerance
- RoHS compliant
Benefits
- Provides stable voltage regulation
- Protects sensitive components from voltage transients
- Reduces circuit board space requirements
- Offers reliable performance in harsh environments
- Simplifies circuit design
Technical Specifications
The MMSZ5250BS T/R has a Zener voltage of 20V with a tolerance of ±5%. It has a maximum power dissipation of 500mW and an operating temperature range of -65°C to +150°C. The forward voltage is typically 0.9V at 10mA. The device is packaged in a SOD-323 surface-mount package for automated assembly.
The SOD-323 package is designed for high-density surface mounting and reflow soldering. The device is supplied on tape and reel for automated pick and place assembly. The MMSZ5250BS T/R is a reliable and cost-effective solution for voltage regulation and transient voltage suppression applications.
This Zener diode is commonly used in applications where a stable voltage reference is required, or where protection against voltage spikes is necessary. Due to its small size and surface mount capability it's easily integrated into modern electronic designs.