EN
  • EN
  • DE

MMVL3401

Part No MMVL3401
Manufacturer Panjit
Description SURFACE MOUNT PIN DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1225673-MMVL3401
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMVL3401 CAD Model

Description

The MMVL3401 is a silicon epitaxial planar PIN diode designed for use in RF attenuators, RF switches, and limiters. This diode exhibits low series resistance and low capacitance, making it ideal for high-frequency applications.

Applications

  • RF attenuators
  • RF switches
  • RF limiters
  • Voltage-variable resistors (VVR)
  • PIN diode detectors
  • Wireless communication systems

Features

  • Low series resistance
  • Low capacitance
  • High isolation
  • Fast switching speed
  • Surface mount package
  • RoHS compliant

Benefits

  • Improved RF performance
  • Reduced insertion loss
  • Enhanced isolation in RF circuits
  • Fast response time
  • Compact design

Additional Details

The MMVL3401 is available in a small surface mount package. Its electrical characteristics are optimized for low-voltage operation. It offers a good compromise between switching speed and power dissipation. The device's specifications include forward voltage, reverse voltage, and breakdown voltage. The typical operating temperature range is from -55°C to +150°C. Care should be taken during soldering to avoid overheating the device. The forward current is typically a few tens of milliamperes. The reverse recovery time is very short. The package is designed for automated pick-and-place assembly. The device is commonly used in applications where signal control and protection are critical.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7415 $59.3200
190+ $0.6087 $115.6530
295+ $0.5891 $173.7845
405+ $0.5706 $231.0930
525+ $0.5521 $289.8525
705+ $0.4943 $348.4815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess