EN
  • EN
  • DE

MUR860S_L2_00001

Part No MUR860S_L2_00001
Manufacturer Panjit
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081162-MUR860S_L2_00001
Categories OEM Parts(M-N)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MUR860S_L2_00001 CAD Model

Description

The MUR860S_L2_00001 is a fast recovery rectifier diode manufactured by Panjit. It's designed for high-efficiency applications where fast switching and low losses are essential. The 'S' likely denotes a specific packaging or screening option, and '_L2_00001' is a specific lot or revision identifier.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in secondary rectification for efficient DC power conversion.
  • Power Factor Correction (PFC): Helps improve power quality and reduce harmonic distortion.
  • Inverters: Enables efficient DC-to-AC power conversion in various inverter topologies.
  • Freewheeling Diode: Protects switching transistors from inductive voltage spikes during switching.
  • High-Frequency Rectification: Suitable for high-frequency circuits where rapid switching is required.

Features:

  • Fast Recovery Time: Minimizes switching losses and improves efficiency in high-frequency applications.
  • High Surge Current Capability: Can withstand transient overcurrent conditions without failure.
  • Low Forward Voltage Drop: Reduces power dissipation and improves thermal performance.
  • High Voltage Capability: Suitable for applications with high voltage requirements.
  • Robust Construction: Designed for reliable operation in demanding environments.

Benefits:

  • Increased Efficiency: Fast recovery time reduces switching losses, resulting in higher overall efficiency.
  • Enhanced Reliability: High surge current capability and robust construction ensure stable and reliable operation.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes power dissipation, reducing the need for extensive cooling.
  • Optimized Performance: Specifically designed for high-frequency applications, offering superior performance compared to standard rectifiers.
  • Long-Term Stability: Designed for stable and consistent performance over its operational lifespan.

Technical Specifications:

While specific parameters can vary with the 'L2_00001' identifier, generally, the MUR860S series typically has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 8A. Reverse recovery time (trr) is typically around 75ns or less. The forward voltage drop (VF) is usually around 1.2V at the rated current. It's typically available in a TO-220AC package.

The Panjit MUR860S_L2_00001 is a reliable and efficient fast recovery rectifier, ideal for modern power electronics applications where performance and reliability are crucial. Its fast switching speed and low losses make it a great choice for demanding circuits.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess