EN
  • EN
  • DE

PJE138L

Part No PJE138L
Manufacturer Panjit
Catalog Transistors - FETs, MOSFETs - RF
Description 60V N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238433-PJE138L
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJE138L CAD Model

Description

The PJE138L is a PNP transistor manufactured by Panjit. This transistor is designed for use in switching and amplification circuits, providing a cost-effective solution for general-purpose applications. Its characteristics make it suitable for a variety of electronic devices and systems requiring signal amplification or electronic switching.

Applications

  • General Purpose Amplification: Used in audio amplifiers and signal conditioning circuits to boost signal strength.
  • Switching Circuits: Employed as a switch in various electronic circuits, such as relay drivers and LED drivers.
  • Linear Regulation: Integrated into linear voltage regulators for stable voltage output.
  • Driver Stages: Used as a driver for higher-power transistors or other components.
  • Consumer Electronics: Found in various consumer electronic devices such as remote controls and small appliances.

Features

  • PNP Transistor: Allows for efficient current flow when the base is pulled low relative to the emitter.
  • Low Saturation Voltage: Provides low voltage drop when the transistor is fully turned on, improving efficiency.
  • High Current Gain (hFE): Offers significant amplification of the input signal.
  • Fast Switching Speed: Enables rapid switching between on and off states, suitable for high-frequency applications.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.
  • Through-Hole Package: Easy to mount on breadboards and PCBs, suitable for prototyping and hobbyist projects.

Benefits

  • Versatile Application: Suitable for a broad range of applications due to its general-purpose design.
  • Cost-Effective: Provides a low-cost solution for amplification and switching needs.
  • Efficient Performance: Low saturation voltage and high current gain ensure efficient operation.
  • Easy to Use: Through-hole package simplifies mounting and wiring.
  • Reliable Operation: Designed for reliable performance within specified operating conditions.

Additional Details

The PJE138L is characterized by its collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). It is essential to adhere to the manufacturer's recommended operating conditions to ensure reliable and consistent performance. The datasheet contains detailed specifications, including voltage ratings, current ratings, and thermal characteristics, necessary for proper application and design. It's important to consider these parameters to prevent damage to the transistor and ensure optimal circuit performance.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess