EN
  • EN
  • DE

NTD2955PT4G

Part No NTD2955PT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 12A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 55W (Tj)
Maximum Rds On at Id,Vgs 180 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083772-NTD2955PT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD2955PT4G CAD Model

Description

The NTD2955PT4G is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor solutions. This particular MOSFET is a P-Channel device with a -60V drain-to-source breakdown voltage (V<sub>DS) and is designed to handle continuous drain currents (I<sub>D) up to -12A, making it an excellent choice for a wide range of power management applications.

Key Features

  • Low R<sub>DS(on): This MOSFET features a low on-resistance of 70 mΩ at V<sub>GS = -10V, which means it has a low voltage drop across the device when conducting and thus operates with high efficiency.
  • High Power Dissipation: With a power dissipation of 48W, the NTD2955PT4G can handle significant power, making it suitable for demanding applications.
  • Enhanced Durability: The device is encapsulated in a robust IPAK package, designed to offer improved mechanical protection and thermal performance.
  • Gate Charge Optimization: The MOSFET is designed with optimized gate charge to minimize switching losses, which is critical for high-frequency operation.

Applications

The NTD2955PT4G is versatile and can be used in various applications, including:

  • Power supply converters
  • Motor drives
  • Battery management systems
  • Switching circuits
  • Load switch applications

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The NTD2955PT4G is no exception, having undergone rigorous testing to ensure consistent performance and durability across a wide range of operating conditions. This commitment to quality makes the NTD2955PT4G a reliable choice for designers and engineers looking to create efficient and long-lasting electronic systems.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the NTD2955PT4G is Pb-free, Halogen-free, and RoHS compliant. This ensures that the product is not only safe for the environment but also meets the regulatory requirements of various markets worldwide.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess