The RS1002FLT/R7 is a surface mount Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification in a compact package. This diode offers a low forward voltage drop and fast switching speed, making it suitable for various power management applications.
Applications
- DC-DC converters
- Reverse polarity protection
- Free-wheeling diodes in inductive loads
- High-frequency rectification
- Solar panel bypass diodes
Features
- Low forward voltage drop
- Fast switching speed
- Small footprint (SOD-123FL package)
- High surge current capability
- RoHS compliant
Benefits
- Improved efficiency in power conversion
- Reduced power dissipation
- Space-saving design
- Reliable performance under transient conditions
- Environmentally friendly
Technical Specifications
The RS1002FLT/R7 has a repetitive peak reverse voltage (Vrrm) of 20V. The average forward current (If(AV)) is 1A. The forward voltage (Vf) at 1A is typically 0.39V. The peak surge forward current (Ifsm) is 30A. The operating junction temperature range is -65°C to +125°C.