The SB1060F is a Schottky Barrier Rectifier manufactured by Panjit. This diode is optimized for high-efficiency rectification and fast switching speeds, making it a suitable component for power supplies and converters.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC converters
- Freewheeling diodes
- Reverse polarity protection
- High-frequency inverters
Features:
- High surge current capability
- Low forward voltage drop
- Fast switching speed
- High reliability
- RoHS compliant
Benefits:
- Improved efficiency in power conversion
- Reduced power loss and heat generation
- Enhanced system reliability
- Suitable for high-frequency applications
- Environmentally friendly design
Specifications:
The SB1060F has a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 10A. The typical forward voltage is 0.70V at 5A. It boasts a high surge current capability of 150A. It comes in a TO-220AB package and is RoHS compliant. The operating junction temperature ranges from -55°C to +125°C. The Schottky Barrier Rectifier design contributes to a low forward voltage drop, reducing power loss and improving overall efficiency. Its fast switching speed makes it well-suited for high-frequency circuit applications, and its robust design ensures reliability even under surge conditions. The RoHS compliance ensures that the device meets environmental regulations.