The SB1680CT is a dual Schottky Barrier Rectifier manufactured by Panjit. It comprises two Schottky diodes integrated into a single package, commonly with a common cathode configuration. This component is designed for applications requiring efficient rectification and fast switching speeds, such as in switching power supplies and DC-DC converters.
Applications:
- Switching Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling diodes
- Polarity protection circuits
- High-frequency rectification
Features:
- Dual diode configuration
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High reliability
Benefits:
- Increased power efficiency
- Reduced power dissipation
- Compact design
- Improved thermal performance
- Enhanced system reliability
Additional Details:
The SB1680CT is typically packaged in a TO-220. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 80V, a maximum average forward rectified current (IF(AV)) of 16A (8A per diode), and a maximum forward voltage drop (VF) of approximately 0.85V. The operating temperature range is commonly -55°C to +150°C. The dual diode configuration allows for efficient full-wave rectification or can be used in parallel for higher current capacity. The fast switching speed minimizes switching losses, making it ideal for high-frequency applications.
The Schottky barrier construction provides a lower forward voltage drop compared to standard silicon diodes, resulting in higher efficiency and reduced heat generation. The high surge current capability ensures robustness against transient voltage events. This dual Schottky rectifier is widely used in high-performance power supplies and converters where efficiency and reliability are paramount.