EN
  • EN
  • DE

PS8121QFN48G-A1

Part No PS8121QFN48G-A1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281403-PS8121QFN48G-A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8121QFN48G-A1 CAD Model

Description

The PS8121QFN48G-A1, manufactured by Parade Technologies, is a highly integrated DisplayPort (DP) to HDMI protocol converter. This device is designed to bridge the gap between devices using DisplayPort outputs and those using HDMI inputs, enabling seamless connectivity and display functionality across a wide range of applications.

Applications:

  • Docking Stations: Used in docking stations to convert DisplayPort signals from laptops and other devices to HDMI for connection to external monitors.
  • Graphics Cards: Employed in graphics cards to provide HDMI output options alongside DisplayPort.
  • Motherboards: Integrated into motherboards to offer HDMI connectivity from DisplayPort enabled integrated graphics.
  • Gaming Consoles: Can be incorporated in adapters or converters to allow connection to HDMI displays.
  • Set-Top Boxes: Bridges the gap between DisplayPort and HDMI in media streaming devices.

Features:

  • DisplayPort 1.2a Receiver: Supports high-resolution DisplayPort input up to 4K at 60Hz.
  • HDMI 1.4b Transmitter: Provides HDMI output with support for resolutions up to 4K at 30Hz.
  • HDCP 1.4/2.2 Content Protection: Complies with High-bandwidth Digital Content Protection standards for secure content transmission.
  • Audio Support: Supports audio transmission via both DisplayPort and HDMI, including multi-channel audio formats.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for mobile and embedded applications.
  • QFN48 Package: Compact Quad Flat No-leads (QFN) package for space-saving design.

Benefits:

  • Seamless Connectivity: Enables easy connection between DisplayPort sources and HDMI displays.
  • High-Resolution Support: Supports resolutions up to 4K, ensuring high-quality video output.
  • Content Protection: Protects copyrighted content with HDCP compliance.
  • Versatile Audio Support: Compatible with various audio formats for a complete multimedia experience.
  • Energy Efficiency: Minimizes power consumption for extended battery life in portable devices.
  • Compact Design: Small QFN package allows for integration into space-constrained applications.

The PS8121QFN48G-A1 is a reliable and efficient protocol converter that ensures compatibility between DisplayPort and HDMI devices. Its support for high-resolution video, HDCP content protection, and various audio formats makes it a versatile solution for a wide range of applications. The compact QFN package further enhances its appeal for integration into diverse product designs.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess