EN
  • EN
  • DE

PE88X2013

Part No PE88X2013
Manufacturer Pasternack Enterprises, Inc.
Catalog Custom Parts (N - R)
Description Key Specifications, Input Frequency, Min: 2 GHz, Input Frequency, Max: 4 GHz, Output Frequency, Min: 4 GHz, Output...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223080-PE88X2013
Categories Custom Parts
Manufacturer Pasternack Enterprises, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE88X2013 CAD Model

Description

The PE88X2013 is a coaxial RF surge protector manufactured by Pasternack Enterprises, Inc. It is designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes or other transient events on coaxial cables.

Applications:

  • Wireless communication systems
  • Broadcast equipment
  • Satellite communication systems
  • Radar systems
  • Test and measurement equipment

Features:

  • Broadband Frequency Range: Protects signals across a wide range of frequencies.
  • Low Insertion Loss: Minimizes signal attenuation during normal operation.
  • High Surge Current Capacity: Withstands high-energy surge events.
  • Gas Discharge Tube (GDT) Technology: Provides robust surge protection.
  • Weatherproof Construction: Suitable for outdoor installations.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronics from voltage surges.
  • Improved System Reliability: Reduces downtime and maintenance costs.
  • Enhanced Signal Integrity: Minimizes signal degradation during surge events.
  • Robust Performance: Provides reliable surge protection in harsh environments.
  • Easy Installation: Simplifies deployment with standard coaxial connectors.

Technical Specifications:

Key technical specifications of the PE88X2013 include:

  • Frequency Range: Typically DC to several GHz
  • Insertion Loss: Low insertion loss across the frequency range
  • Surge Current Capacity: High surge current handling capability
  • Connector Type: Standard coaxial connectors (e.g., N-type, SMA)
  • Operating Temperature: Wide operating temperature range

The PE88X2013 is a reliable and effective RF surge protector designed to safeguard sensitive electronic equipment from voltage surges on coaxial cables. Its broadband frequency range, low insertion loss, and robust surge protection capabilities make it an essential component for various wireless and communication systems.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess