EN
  • EN
  • DE

P74FCT863BTP

Part No P74FCT863BTP
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083690-P74FCT863BTP
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P74FCT863BTP CAD Model

Description

The P74FCT863BTP is an 8-bit transceiver manufactured by Pericom (now Diodes Incorporated). It is part of the FCT (Fast CMOS Technology) logic family, offering high-speed performance and low power consumption. This transceiver is designed for bidirectional data communication between two buses, making it suitable for various applications in digital systems.

Applications

  • Bidirectional data buffering
  • Bus isolation
  • Data communication between different subsystems
  • Memory interface
  • Peripheral interface
  • Networking equipment

Features

  • High-speed operation: tpd = 4.5 ns (typical)
  • Low power consumption
  • TTL-compatible inputs
  • Output drive capability: 48/64 mA
  • Bidirectional data flow
  • Operating voltage range: 4.75V to 5.25V
  • Operating temperature range: -40°C to +85°C
  • Available in DIP and SOIC packages

Benefits

  • Enables high-speed bidirectional data communication in digital systems.
  • Reduces power consumption, making it suitable for low-power applications.
  • Interfaces easily with TTL logic circuits.
  • Provides high output drive capability for reliable signal transmission.
  • Simplifies bus isolation and data buffering.
  • Operates reliably over a wide range of temperature conditions.
  • Offers flexibility in PCB design with multiple package options.

Additional Details

The P74FCT863BTP is housed in a 24-pin DIP (Dual In-line Package). The device features eight channels, each capable of transmitting data in either direction. The direction of data flow is controlled by the DIR input. The output enable (OE) input allows for disabling the outputs, providing bus isolation. It is commonly used in computer systems, communication equipment, and industrial control systems where bidirectional data transfer and bus management are required. The fast propagation delay of 4.5 ns ensures efficient data transfer between different parts of the system. The high output drive capability ensures that signals can be transmitted over longer distances without significant signal degradation. The P74FCT863BTP is a versatile and reliable solution for high-speed bidirectional data communication applications.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess