EN
  • EN
  • DE

PI3B16210B

Part No PI3B16210B
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Description 3.3V, 20-Bit, 2-Port NanoSwitch?
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274287-PI3B16210B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B16210B CAD Model

Description

The PI3B16210B from Pericom is a 16-bit to 20-bit multiplexer/demultiplexer bus switch. It's designed for high-performance applications requiring minimal signal distortion and propagation delay. This device effectively allows the multiplexing of two 16-bit data buses onto a single 20-bit bus, or the demultiplexing of a 20-bit bus into two 16-bit buses.

Applications:

  • Memory interfacing and expansion
  • Bus isolation and switching
  • Data routing in high-speed systems
  • Mobile devices
  • Networking equipment
  • Server applications

Features:

  • Low On-Resistance (Ron): Ensures minimal signal attenuation and distortion through the switch.
  • Low Propagation Delay: Maintains signal integrity in high-speed applications.
  • Wide Bandwidth: Supports high-frequency signals without significant degradation.
  • Bi-directional Switching: Allows signals to pass in either direction through the switch, offering flexibility in design.
  • Low Power Consumption: Ideal for power-sensitive applications.
  • TTL-Compatible Control Inputs: Simplifies interfacing with standard logic circuits.
  • Available in various package options for design flexibility.

Benefits:

  • Improved System Performance: Low Ron and propagation delay contribute to faster data transfer rates.
  • Increased System Flexibility: Bi-directional switching and multiplexing/demultiplexing capabilities allow for versatile system configurations.
  • Reduced Board Space: Integration of switching functions reduces the component count.
  • Lower Power Consumption: Minimizes energy usage.
  • Enhanced Signal Integrity: Preserves signal quality.

Additional Details:

The PI3B16210B operates from a single 3.3V supply. It’s designed to minimize signal reflections and crosstalk, which are critical in high-speed digital systems. The device is available in various package options to suit different board layouts and application requirements. It is typically used in applications where the bandwidth and signal integrity are of great concern. Specifically, it is used to switch between different memory banks or peripherals connected to a central processing unit. The control inputs are designed to be compatible with TTL logic levels, allowing for easy integration with a wide range of microprocessors and microcontrollers.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess