EN
  • EN
  • DE

PI3HDMI412-ABEX

Part No PI3HDMI412-ABEX
Manufacturer Pericom
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Pericom
Win Source Part Number 347934-PI3HDMI412-ABEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3HDMI412-ABEX CAD Model

Description

The PI3HDMI412-ABEX is a high-performance HDMI switch manufactured by Pericom (now Diodes Incorporated). It is designed to allow multiple HDMI source devices to be connected to a single HDMI display. This switch supports high-resolution video and audio formats, ensuring seamless and reliable switching between different HDMI inputs.

Applications

  • Home Theater Systems: Enables switching between multiple HDMI sources like Blu-ray players, gaming consoles, and streaming devices on a single TV screen.
  • Conference Rooms: Facilitates easy switching between different presentation sources (laptops, projectors) connected via HDMI to a single display.
  • Gaming Setups: Allows gamers to quickly switch between different gaming consoles connected to a single monitor.
  • Digital Signage: Enables switching between various content sources for digital signage displays.

Features

  • Multiple HDMI Inputs: Supports four HDMI input ports for connecting multiple HDMI sources.
  • HDMI Compliance: Complies with HDMI standards, ensuring compatibility with various HDMI devices.
  • High-Resolution Support: Supports high-definition video and audio formats, including 4K resolution.
  • Automatic Switching: May feature automatic input detection and switching based on active HDMI signals.
  • Remote Control: Can be controlled remotely via an included remote control.

Benefits

  • Convenient Switching: Simplifies the process of switching between multiple HDMI sources without constantly plugging and unplugging cables.
  • High-Quality Video and Audio: Preserves the original video and audio quality of the HDMI sources.
  • Easy to Use: Simple and intuitive operation with either manual or remote control.
  • Space-Saving: Reduces cable clutter by consolidating multiple HDMI connections into a single device.
  • Versatile Applications: Suitable for a wide range of applications, from home entertainment to professional environments.

Additional Details

The PI3HDMI412-ABEX is designed for ease of use and reliable performance. It often includes features such as EDID management to ensure compatibility with different display devices and HDCP support for protected content. The switch is typically housed in a compact and durable enclosure, making it easy to integrate into existing AV setups. Its automatic switching capabilities and remote control operation further enhance its convenience and usability.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Texas Instruments
PATTI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess