EN
  • EN
  • DE

PI49FCT3807SC

Part No PI49FCT3807SC
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084765-PI49FCT3807SC
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI49FCT3807SC CAD Model

Description

The PI49FCT3807SC is a high-performance, low-skew 1:10 Clock Driver from Pericom Semiconductor. It is designed to distribute high-frequency clock signals with minimal skew and jitter, making it suitable for demanding applications in networking, telecommunications, and high-speed computing systems. This device is part of Pericom's FCT (Fast CMOS Technology) family, known for its low propagation delay and excellent signal integrity.

Applications

  • Clock distribution in servers and workstations
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • ATE (Automatic Test Equipment)

Features

  • 1:10 Clock Driver: Distributes one input clock signal to ten output clocks.
  • Low Skew: Minimizes the difference in arrival times between the output clock signals, ensuring synchronized operation.
  • Low Jitter: Reduces timing variations in the clock signals, improving overall system performance.
  • Fast Propagation Delay: Ensures quick signal transmission, enabling high-speed operation.
  • Operating Voltage: Typically operates at 3.3V or 5V, offering flexibility in various system designs.
  • Output Enable Control: Allows disabling the outputs for power saving or testing purposes.
  • Package: Available in space-saving packages like SOIC or TSSOP.

Benefits

  • Improved System Performance: Low skew and jitter contribute to more reliable and efficient data transfer.
  • Reduced Timing Errors: Precise clock distribution minimizes timing-related issues in high-speed systems.
  • Increased System Reliability: Stable and clean clock signals enhance overall system stability.
  • Simplified Design: Easy integration into existing systems due to standard operating voltages and package options.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The PI49FCT3807SC is typically packaged in SOIC or TSSOP packages. It supports standard CMOS and TTL input levels. The device's low power consumption makes it suitable for energy-conscious applications. The output impedance is matched to standard transmission line impedances to minimize signal reflections. It is designed to operate over a broad temperature range, making it suitable for a variety of environments. Furthermore, the integrated skew control features optimize system timing margins.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess