EN
  • EN
  • DE

PI49FCT807TS

Part No PI49FCT807TS
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1005503-PI49FCT807TS
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI49FCT807TS CAD Model

Description

The PI49FCT807TS is a high-speed BiCMOS 10-bit bus transceiver manufactured by Pericom (now Diodes Incorporated). It is designed for high-performance data transmission in applications such as memory interface, data buffering, and address driving.

Applications:

  • Memory Interface: Used in memory modules and systems for high-speed data transfer between memory and processors.
  • Data Buffering: Implemented as a buffer in data transmission lines to improve signal integrity and reduce noise.
  • Address Driving: Applied as an address driver in memory systems to select specific memory locations.
  • Backplane Transceiver: Used in backplane applications to transmit data signals across the backplane.
  • High-Speed Data Transmission: Employed in various applications requiring fast and reliable data transfer.

Features:

  • 10-Bit Bus Transceiver: Capable of transmitting and receiving 10 bits of data simultaneously.
  • High-Speed BiCMOS Technology: Utilizes BiCMOS technology for high speed and low power consumption.
  • Low Propagation Delay: Features a low propagation delay for fast data transmission.
  • TTL Compatible Inputs: Compatible with TTL logic levels, simplifying integration with other components.
  • Three-State Outputs: Offers three-state outputs, allowing the device to be disconnected from the bus.
  • Output Enable Control: Provides an output enable control for flexible data transmission management.
  • Operating Voltage: Operates from 4.75V to 5.25V, providing compatibility with standard logic levels.

Benefits:

  • High-Speed Data Transfer: The low propagation delay enables fast and efficient data transmission.
  • Improved Signal Integrity: Functions as a buffer to enhance signal integrity and reduce noise in data transmission lines.
  • Flexible Integration: The TTL compatible inputs and three-state outputs simplify integration with other components.
  • Reduced Power Consumption: BiCMOS technology ensures low power consumption, making it suitable for power-sensitive applications.
  • Reliable Operation: The robust design ensures reliable performance in demanding environments.

Technical Specifications:

The PI49FCT807TS transceiver supports a wide temperature range, allowing for operation in diverse environmental conditions. It is available in different package types, including SOIC and TSSOP, to accommodate various PCB design requirements. The device’s specifications include detailed timing characteristics, such as setup and hold times, to ensure proper data transmission. It's also designed to minimize ground bounce.

You May Also Be Interested in

Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess