EN
  • EN
  • DE

PI4S708W

Part No PI4S708W
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024868-PI4S708W
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI4S708W CAD Model

Description

The PI4S708W is a low-power, high-performance quad SPDT (Single-Pole Double-Throw) analog switch from Diodes Incorporated (formerly Pericom). It is designed to provide switching functionality for analog and digital signals in a wide range of applications. The device features low on-resistance and low capacitance, making it suitable for high-bandwidth signals.

Applications:

  • Signal Routing: Routing audio, video, and data signals.
  • Battery-Powered Devices: Mobile phones, tablets, and laptops.
  • Analog Multiplexing: Selecting one of multiple analog inputs.
  • Audio Switching: Switching between different audio sources or outputs.
  • Video Switching: Switching between different video sources or displays.

Features:

  • Quad SPDT Switch: Contains four independent SPDT switches.
  • Low On-Resistance: Typically 0.8 Ω, minimizing signal loss.
  • Low Capacitance: Typically 8 pF, reducing signal distortion.
  • Wide Bandwidth: High bandwidth for high-speed signals.
  • Low Power Consumption: Extends battery life in portable devices.
  • Wide Operating Voltage Range: 1.65V to 5.5V.
  • TTL/CMOS Compatible Control Inputs: Simplifies interfacing with digital circuits.
  • Available in WQFN-16 package.

Benefits:

  • High-Quality Signal Switching: Low on-resistance and capacitance ensure minimal signal degradation.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered applications.
  • Versatile Signal Routing: Four independent switches provide flexible signal routing options.
  • Easy Integration: TTL/CMOS compatible control inputs simplify interfacing with digital systems.
  • Space-Saving Design: Small WQFN package minimizes board space requirements.
  • Wide Operating Voltage: Supports a wide range of supply voltages.

Additional Details:

The PI4S708W features break-before-make switching to prevent short circuits during switching transitions. The control inputs are designed to be TTL/CMOS compatible, allowing direct interface with microcontrollers and other digital circuits. The device is designed to operate over a wide temperature range, typically -40°C to +85°C, making it suitable for a variety of operating environments. The WQFN-16 package provides excellent thermal performance and minimizes board space requirements.

This quad SPDT switch is beneficial in applications that require flexible and high-quality signal routing with minimal signal distortion and low power consumption. Its small size and easy integration make it ideal for portable and space-constrained applications. The independent switches provide flexibility in routing multiple signals, making it a versatile solution for various analog and digital switching needs.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess