EN
  • EN
  • DE

PI5C3244LX

Part No PI5C3244LX
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1161491-PI5C3244LX
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C3244LX CAD Model

Description

The PI5C3244LX is a Quadruple FET Bus Switch from Pericom (now Diodes Incorporated). This device is designed for high-speed switching applications, providing minimal signal distortion and propagation delay. It is commonly used in applications where signals need to be quickly and efficiently routed, such as in memory interfaces, bus isolation, and multiplexing.

Applications

  • Memory Interfaces: Switches between different memory banks or devices.
  • Bus Isolation: Isolates different sections of a bus to prevent signal interference.
  • Multiplexing: Selects one of several input signals to be routed to a single output.
  • Signal Routing: Routes signals in high-speed data transmission systems.
  • Level Translation: Can be used in some applications for level translation due to its low on-resistance.

Features

  • Quadruple SPDT Switch: Contains four single-pole double-throw switches.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Enables rapid signal routing.
  • Low Propagation Delay: Reduces signal delay in high-speed applications.
  • Wide Operating Voltage Range: Operates from 2.3V to 3.6V.
  • TTL Compatible Control Inputs: Interfaces easily with TTL logic.

Benefits

  • High-Speed Switching: Provides fast and efficient signal routing for high-speed applications.
  • Minimal Signal Distortion: Low on-resistance ensures minimal signal attenuation and distortion.
  • Versatile Application: Suitable for a wide range of applications requiring signal switching and routing.
  • Easy Integration: TTL compatible control inputs simplify integration with existing logic circuits.

Additional Details

The PI5C3244LX Quadruple FET Bus Switch is a versatile component designed for high-speed signal routing. Its low on-resistance minimizes signal attenuation and distortion, while its fast switching speed ensures efficient signal routing. It is commonly used in memory interfaces, bus isolation, and multiplexing applications. The TTL compatible control inputs simplify integration with existing logic circuits. The PI5C3244LX provides a reliable and efficient solution for various signal switching and routing needs. Due to the integration of four SPDT switches, this is a very flexible component for digital systems.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Mitsubishi
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Conexant Systems
Lowest to $14.6893
PLX
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Amd
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,106 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess