EN
  • EN
  • DE

MAX5878EGK+D

Part No MAX5878EGK+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 68QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Number of D/A Converters 2
Settling Time 14μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 1.71V ~ 1.89V, 3.135V ~ 3.465V
Supply Voltage , Digital 1.71V ~ 1.89V, 3.135V ~ 3.465V
INL/DNL (LSB) ±3, ±2
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN-EP
Mounting Style SMD
Family Part Number MAX5878
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 704769-MAX5878EGK+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5878EGK+D CAD Model

Description

The MAX5878EGK+D is a state-of-the-art, multi-channel digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance product is specifically engineered to meet the demanding requirements of advanced communication systems, test and measurement equipment, and sophisticated signal processing applications.

Key Features

  • High-Speed Performance: The MAX5878EGK+D offers a remarkable conversion rate, ensuring rapid and accurate digital-to-analog signal processing, which is critical for high-speed applications.
  • Resolution: It boasts a high resolution, providing precise and detailed signal conversion that enhances overall system performance.
  • Multi-Channel Output: With multiple DAC channels, this device can handle several signal outputs simultaneously, making it ideal for complex systems that require multi-faceted signal generation.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5878EGK+D conserves energy, which is essential for portable and battery-powered devices.
  • Integrated Features: It comes with built-in functions that simplify design, such as internal reference voltage sources and output buffers, reducing the need for additional external components.

Applications

The versatility of the MAX5878EGK+D makes it suitable for a wide range of applications, including:

  • Wireless Infrastructure
  • Instrumentation and Control Systems
  • Professional Audio Equipment
  • Medical Imaging Devices
  • Aerospace and Defense Electronics

Quality and Reliability

Maxim Integrated is committed to delivering products that adhere to the highest standards of quality and reliability. The MAX5878EGK+D is no exception, as it is manufactured using cutting-edge technology and rigorous testing protocols to ensure it meets the stringent requirements of the industries it serves.

Conclusion

With its advanced features, multi-channel capability, and exceptional performance, the MAX5878EGK+D from Maxim Integrated stands out as a superior choice for designers looking to incorporate a reliable and efficient DAC into their high-end applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $26.1874
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Analog Devices Inc.
IC DAC 10BIT V-OUT 24SOIC / 10 Bit Digital to Analog Converter 2 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess