EN
  • EN
  • DE

PI5C6801CQ

Part No PI5C6801CQ
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Description 10-Bit Bus Switch with Precharged Outputs for Live Insertion and - 2V Undershoot Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274806-PI5C6801CQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C6801CQ CAD Model

Description

The PI5C6801CQ is a 3.3V, 4-Bit bus switch designed by Pericom Semiconductor (now Diodes Incorporated). It is used for isolating or connecting buses in digital circuits, enabling high-speed data transfer with minimal signal distortion.

Applications

  • Bus Isolation
  • Data Multiplexing and Demultiplexing
  • High-Speed Data Routing in Communication Systems
  • Memory Interfacing
  • Signal Switching in Network Devices

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • 3.3V Supply Voltage: Compatible with standard logic levels.
  • 4-Bit Configuration: Suitable for various data bus applications.
  • High Bandwidth: Supports high-speed data transfer rates.
  • Low Power Consumption: Enhances energy efficiency.
  • Enable Control: Allows for easy isolation and control of the switch.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Increased System Performance: High bandwidth enables faster data transfer.
  • Reduced Power Consumption: Low power design contributes to energy savings.
  • Enhanced System Flexibility: Versatile switch for various data routing applications.
  • Simplified System Design: Easy integration with standard logic levels.

Additional Details

The PI5C6801CQ is typically available in a QSOP package. It's designed to operate over a standard industrial temperature range. Propagation delay is minimal, ensuring high-speed performance. The device is designed to minimize signal reflection and crosstalk. Consult the Pericom/Diodes Incorporated datasheet for detailed specifications, including voltage levels, current consumption, and timing characteristics.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess