EN
  • EN
  • DE

PI74AVC16834KX

Part No PI74AVC16834KX
Manufacturer Pericom
Catalog Custom Parts (N - R)
Description Bus XCVR Single 18-CH 3-ST 56-Pin TVSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Unidirectional
Number of Pins 56
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1187179-PI74AVC16834KX
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74AVC16834KX CAD Model

Description

The PI74AVC16834KX is a 16-bit universal bus transceiver manufactured by Pericom (now Diodes Incorporated). It is designed for high-speed data transmission in a variety of applications, providing bidirectional buffering and level translation capabilities. This transceiver is part of the Advanced Very-low-voltage CMOS (AVC) family, offering excellent performance with minimal power consumption.

Applications

  • High-Speed Data Transmission
  • Level Translation
  • Bus Buffering
  • Memory Interfacing
  • Networking Equipment

Features

  • 16-Bit Bidirectional Transceiver
  • Advanced Very-low-voltage CMOS (AVC) Technology
  • Low Power Consumption
  • High-Speed Data Transfer
  • Bus Hold on Data Inputs

Benefits

  • Efficient Data Transmission
  • Supports Multiple Voltage Levels
  • Reduces Power Dissipation
  • Enables Fast Data Transfer Rates
  • Prevents Floating Inputs

The PI74AVC16834KX is designed to operate at low voltages, reducing power consumption and heat dissipation. Its bidirectional capability allows for data transmission in both directions, making it suitable for a variety of bus-based systems. The bus hold feature on the data inputs prevents floating inputs, ensuring stable and reliable operation.

This transceiver is particularly well-suited for applications where high performance, low power consumption, and level translation are critical requirements. Its advanced CMOS technology enables high-speed data transfer rates while minimizing power consumption. The device is available in a variety of packages to accommodate different board layouts and mounting requirements.

Technical Specifications:

  • Supply Voltage: 1.2V to 3.6V
  • Data Rate: Up to 100 MHz
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP-48

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NXP / Nexperia
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess