EN
  • EN
  • DE

PI74FCT162374TVC

Part No PI74FCT162374TVC
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026002-PI74FCT162374TVC
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT162374TVC CAD Model

Description

The PI74FCT162374TVC is a 16-bit register with three-state outputs manufactured by Pericom Semiconductor (now part of Diodes Incorporated). This device is designed for high-speed data storage, buffering, and bus interfacing in digital systems. It features a flow-through pinout for ease of board layout and is commonly used in applications requiring high-performance data handling.

Applications:

  • Data Storage: Used as a register to store data in high-speed memory systems and digital circuits.
  • Buffering: Employed as a buffer to isolate and drive high-capacitance loads in data transmission lines.
  • Bus Interfacing: Utilized as an interface between different buses with three-state outputs enabling multiple devices to share a common bus.
  • Address Latching: Used to latch address signals in high-speed memory systems.
  • High-Performance Computing: Incorporated in high-performance computing systems for data storage and control.

Features:

  • 16-Bit Configuration: Contains sixteen D-type flip-flops in a single package.
  • Three-State Outputs: Provides three-state outputs, allowing the device to be connected directly to a bus.
  • High-Speed Operation: Offers fast propagation delay for high-speed data transfer.
  • Positive-Edge Triggered: Data is clocked into the flip-flops on the positive-going edge of the clock signal.
  • Flow-Through Pinout: Features a flow-through pinout for simplified board layout.

Benefits:

  • Increased System Density: 16-bit configuration saves board space compared to using individual flip-flops.
  • Improved Bus Performance: Three-state outputs allow multiple devices to share a common bus without contention.
  • Enhanced System Speed: High-speed operation enables fast data transfer and processing.
  • Simplified System Design: Flow-through pinout simplifies board layout and reduces signal routing complexity.
  • Versatile Application: Suitable for a wide range of high-speed digital systems.

The PI74FCT162374TVC is characterized by its low ground bounce and minimal noise. Its operating voltage typically ranges from 4.75V to 5.25V, making it compatible with standard TTL and CMOS logic levels. The device is available in various package options, including TSSOP and SOIC, allowing for flexible integration into different circuit board layouts. It is commonly used in applications where data needs to be stored and retrieved quickly and reliably, such as in memory interfaces, data acquisition systems, and high-speed communication equipment. The three-state outputs are particularly useful in bus-oriented systems where multiple devices need to share a common data path.

You May Also Be Interested in

Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess