EN
  • EN
  • DE

PI74FCT245TSA

Part No PI74FCT245TSA
Manufacturer Pericom
Catalog Custom Parts (N - R)
Description CMOS Octal Bidirectional Transceivers -0.5~7V 120mA SOIC-20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214648-PI74FCT245TSA
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT245TSA CAD Model

Description

The PI74FCT245TSA is an octal transceiver with three-state outputs manufactured by Pericom (now Diodes Incorporated). This device is part of the FCT (Fast CMOS Technology) family and is designed for high-speed, bidirectional data transfer in various digital systems. It is commonly used as a bus transceiver to facilitate communication between different parts of a system.

Applications:

  • Memory Interfacing
  • Data Bus Transceiving
  • Peripheral Communication
  • Bidirectional Data Buffering
  • High-Speed Logic Systems

Features:

  • Octal Transceiver: Eight channels for bidirectional data transfer.
  • Three-State Outputs: Allows for bus isolation and multiple device sharing.
  • High-Speed Operation: FCT technology ensures fast signal propagation.
  • Low Power Consumption: CMOS technology minimizes power usage.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.
  • Direction Control Input: Determines the direction of data flow.

Benefits:

  • Improved System Performance: High-speed operation enhances the overall data transfer rate.
  • Increased Bus Capacity: Three-state outputs enable multiple devices to share the same bus.
  • Reduced Power Consumption: CMOS technology lowers energy usage, making it suitable for battery-powered applications.
  • Enhanced Flexibility: Bidirectional data transfer allows for flexible system design.
  • Simplified Interfacing: TTL compatible inputs simplify integration with other logic devices.

Specifications:

The PI74FCT245TSA operates on a 5V power supply. It features a direction control input (DIR) that determines the direction of data flow from A to B or B to A. The three-state outputs can be disabled, allowing for bus isolation. The device is available in various packages, including SOIC and TSSOP.

This octal transceiver is a key component in digital systems where bidirectional data transfer and high-speed performance are required. Its low power consumption and flexible design make it a popular choice for a wide range of applications, including memory systems, peripheral interfaces, and data communication.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess