EN
  • EN
  • DE

PI74FCT2827ATQX

Part No PI74FCT2827ATQX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275137-PI74FCT2827ATQX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT2827ATQX CAD Model

Description

The PI74FCT2827ATQX is a high-speed, 10-bit buffer/line driver with 3-state outputs from Pericom Semiconductor (now Diodes Incorporated). This device is a part of the FCT (Fast CMOS Technology) family, designed to provide fast and efficient signal buffering and driving capabilities. The 3-state outputs allow the device to be effectively disconnected from the bus, enabling multiple devices to share the same bus lines.

Applications:

  • Bus buffering in high-speed digital systems
  • Line driving for increased signal strength and reliability
  • Memory address decoding
  • Data bus isolation
  • Microprocessor systems

Features:

  • Fast Propagation Delay: FCT technology ensures rapid signal transmission.
  • TTL-Compatible Inputs: Enables easy interfacing with TTL logic levels.
  • 10-Bit Buffer: Buffers 10 individual data lines.
  • 3-State Outputs: Allows the outputs to be disabled, enabling multiple devices on the same bus.
  • Low Power Dissipation: CMOS technology minimizes power consumption.
  • High Output Drive Capability: Provides sufficient current to drive multiple loads.
  • Wide Operating Voltage Range: Suitable for various power supply conditions.

Benefits:

  • Improved System Performance: The high-speed operation reduces signal delay and improves overall system performance.
  • Simplified Bus Architecture: 3-state outputs allow for efficient bus sharing.
  • Reduced Power Consumption: CMOS technology contributes to energy efficiency.
  • Enhanced Signal Integrity: Buffering and line driving improves signal quality.
  • Easy Integration: TTL-compatible inputs simplify interfacing with existing systems.

The PI74FCT2827ATQX is typically packaged in a SSOP (Shrink Small Outline Package) or QSOP (Quarter Size Outline Package) for surface mounting. It operates over a wide temperature range, making it suitable for both industrial and commercial applications. The device adheres to standard industry specifications for pinout and functionality, ensuring compatibility with other similar devices. It is commonly used in applications where high-speed data transfer and efficient bus management are crucial.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess