EN
  • EN
  • DE

PI74FCT652ATSX

Part No PI74FCT652ATSX
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833790-PI74FCT652ATSX
Ultra Librarian 3D Model Ultra Librarian PI74FCT652ATSX CAD Model

Description

The PI74FCT652ATSX is a high-speed, low-power transceiver from Pericom Semiconductor's FCT (Fast CMOS Technology) series. This device is an 8-bit transceiver with parity, designed for bidirectional data transmission in a variety of digital systems.

Applications:

  • Bidirectional data communication in computer systems
  • Data transmission in networking equipment
  • Parallel port interfaces
  • Memory-mapped I/O
  • Industrial control systems

Features:

  • High-speed operation: FCT technology ensures fast data transfer rates.
  • Low power consumption: CMOS technology minimizes power dissipation.
  • Bidirectional data transmission: Allows data to be transmitted in both directions.
  • 8-bit transceiver: Handles 8 bits of data simultaneously.
  • Parity generation and checking: Provides error detection capabilities.
  • 3-state outputs: Outputs can be disabled for bus sharing.
  • TTL-compatible inputs: Compatible with standard TTL logic levels.

Benefits:

  • Improved system performance: High-speed operation minimizes delays.
  • Reduced power consumption: Low power dissipation extends battery life or reduces operating costs.
  • Enhanced data integrity: Parity checking helps detect errors in data transmission.
  • Simplified system design: Integrated transceiver simplifies board layout.
  • Flexibility in system design: Bidirectional capability and 3-state outputs allow for easy integration into various systems.

Additional Details:

The PI74FCT652ATSX typically operates from a 5V supply and is available in a variety of packages, including SOIC and TSSOP. The parity feature helps ensure data integrity, which is crucial in many data transmission applications. The 'ATSX' suffix often indicates a specific temperature range or lead-free compliance. The device's low input capacitance minimizes loading effects on driving circuits.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess