The PI74LPT16374CVEX is a 16-bit registered transceiver designed for high-performance, low-voltage operation. It is part of Pericom's LPT (Low Power Transceiver) family, which emphasizes minimal power consumption while maintaining robust signal integrity. This transceiver is ideal for applications requiring bidirectional data transfer with the added benefit of integrated registers for data storage and timing control.
Applications
- High-speed data buses
- Memory interface applications
- Networking equipment
- Telecommunications systems
- Data processing units
Features
- 16-bit bidirectional transceiver
- Integrated D-type registers for data storage
- Low power consumption
- 3.3V operating voltage
- High-speed data transfer rates
- Output enable control for bus isolation
- Available in TSSOP and other surface mount packages
- Designed for backplane transceiver applications
- TTL Compatible Inputs
Benefits
- Reduces board space due to integrated functionality
- Minimizes power consumption, extending battery life in portable applications
- Ensures reliable data transfer with high-speed capabilities
- Simplifies system design with bidirectional operation
- Provides flexibility with output enable control
- Improves signal integrity in high-speed systems
Additional Details
The PI74LPT16374CVEX operates at a supply voltage of 3.3V, making it suitable for modern low-voltage systems. The integrated registers are D-type flip-flops, allowing for data storage and synchronization. The device features an output enable (OE) control, which allows the outputs to be placed in a high-impedance state, effectively isolating the transceiver from the bus. This is crucial in multi-drop bus configurations to prevent bus contention. The transceiver is designed to minimize ground bounce and noise, ensuring clean signal transmission. The input pins are TTL compatible for ease of interfacing with legacy systems. It is typically available in TSSOP (Thin Shrink Small Outline Package), which is beneficial for high-density board layouts. The operating temperature ranges from -40°C to +85°C, suitable for industrial applications.