The PL611-01-793TC-R is a clock generator IC manufactured by PhaseLink Corporation. This device is designed to provide precise and stable clock signals for a variety of electronic systems. It is part of the PL611 series, known for its performance and reliability in timing applications.
Applications
- Networking equipment, including routers and switches
- Motherboards for desktop and server computers
- Graphics cards
- Consumer electronics such as set-top boxes and media players
- Industrial control systems
Features
- Generates multiple clock frequencies
- Low phase noise and jitter
- Precise frequency synthesis
- Supports various output formats, including LVCMOS
- Integrated loop filter components
- Small package size for space-constrained applications
- Operating Voltage: 3.3V
- Operating Temperature: -40°C to +85°C
Benefits
- Improved system performance due to stable and accurate clock signals
- Reduced electromagnetic interference (EMI) due to low jitter
- Simplified system design with integrated components
- Lower overall system cost
- Enhanced reliability
Additional Details
The PL611-01-793TC-R clock generator uses a phase-locked loop (PLL) to generate the desired output frequencies from a reference clock. It often incorporates integrated loop filter components, reducing the need for external components and simplifying PCB layout. The device is designed to minimize phase noise and jitter, which are critical parameters for high-speed digital systems. Detailed specifications regarding the exact output frequencies, jitter performance, and power consumption can be found in the PhaseLink Corporation datasheet for this product.
This component is typically surface mounted. Always refer to the manufacturer datasheet before using this component.