EN
  • EN
  • DE

PLL601-22XC-A1-L

Part No PLL601-22XC-A1-L
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833914-PLL601-22XC-A1-L
Ultra Librarian 3D Model Ultra Librarian PLL601-22XC-A1-L CAD Model

Description

The PLL601-22XC-A1-L is a high-performance clock generator from PhaseLink Corporation designed for a variety of applications requiring precise and stable frequency generation. This device is part of PhaseLink's PLL601 series, known for its low jitter and high accuracy.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices requiring precise timing for data transmission.
  • Telecommunications Infrastructure: Base stations, microwave links, and other telecom applications needing stable clock sources.
  • Data Centers: Servers and storage systems where clock synchronization is critical for performance.
  • Test and Measurement Equipment: Signal generators, oscilloscopes, and other instruments demanding high-precision clocks.
  • Industrial Automation: Control systems and other industrial applications where timing accuracy is essential.

Features:

  • Low Jitter Performance: Minimizes timing errors, ensuring high data integrity.
  • High Accuracy: Provides a stable and precise output frequency.
  • Wide Frequency Range: Supports a broad range of frequencies to accommodate various applications.
  • Small Form Factor: Compact design allows for easy integration into space-constrained environments.
  • Low Power Consumption: Reduces overall system power consumption and heat generation.

Benefits:

  • Improved System Performance: Precise clock signals enhance the performance and reliability of the overall system.
  • Reduced Errors: Low jitter and high accuracy minimize timing-related errors.
  • Increased System Stability: Stable clock signals contribute to the overall stability of the system.
  • Simplified Design: Easy integration and compact design simplify the design process.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

The PLL601-22XC-A1-L operates within a specified voltage range (typically 3.3V or 5V) and temperature range. It uses advanced PLL (Phase-Locked Loop) technology to generate the desired output frequency from a reference clock. The device's internal circuitry is designed to minimize phase noise and jitter, ensuring a clean and stable clock signal. The “22XC” likely denotes a specific frequency or configuration within the PLL601 series. Further datasheet research would be needed to provide exact frequency specifications, but the 'L' at the end of the identifier suggests it is a low-power version.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess