EN
  • EN
  • DE
  • IT

1068453

Part No 1068453
Manufacturer Phoenix Contact
Catalog Circular Connectors - Assemblies
Description CONN FMALE INSERT 4POS SOLDER / 4 Position Circular Connector Insert, Female Sockets Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Phoenix Contact
Series SACC
Package Tape & Reel
Connector Type Insert, Female Sockets
Number of Positions 4
Shell Size - Insert M8-4
Mounting Type Surface Mount
Termination Solder
Orientation D
Contact Finish - Mating Gold
Color Black
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Features Board Guide, Insert Only, Requires Shell
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 50VAC, 60VDC
Temperature Range - Operating -25°C ~ 105°C
Contact Material Copper Zinc
Insert Material Polyamide (PA) , Nylon
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1349193-1068453
Ultra Librarian 3D Model Ultra Librarian 1068453 CAD Model

Description

Phoenix Contact SACC series circular connector assembly is a 4-position female socket insert that requires a shell for use.

  • Positions: 4
  • Gender: Female Socket
  • Feature: Board guide
  • Mounting: Surface mount
  • Connector Type: Insert
  • Termination: Solder
  • Contact Material: Copper Zinc
  • Voltage Rating: 50VAC and 60VDC
  • Ingress Protection: IP67 (Dust-tight and waterproof)
  • Flammability Rating: UL94 V-0
  • Orientation: D
  • Shell Size-Insert: M8-4
  • Packaging: Tape and reel
  • Contact Finish-Mating: Gold
  • Operating Temperature: -25°C to 105°C

You May Also Be Interested in

TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 8POS SOLDER CUP
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER
Lowest to $16.5131
ITT Cannon, LLC
KPTC 21C 21#16 SKT PLUG / Position Circular Connector
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 6P GOLD SLDR CUP / 6 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
Weidmuller
CONN PLUG MALE 3POS TIN IDC
Need more? Email Us
HARTING
CONN RCPT FMALE 8POS GOLD SOLDER
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
HARTING
CONN RCPT FMALE 8POS GOLD SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess