EN
  • EN
  • DE

1725038

Part No 1725038
Manufacturer Phoenix Contact
Catalog Unclassified
Description TERM BLK 2P SIDE ENT 5.08MM PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 7 Weeks
Features 2 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Manufacturer Phoenix Contact
Series COMBICON MKKDS
Package Bulk
Mounting Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number MKKDS1,5/2-5,08, MKKDS 1,5/2-5,08, 277-1369
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905490-1725038
Ultra Librarian 3D Model Ultra Librarian 1725038 CAD Model

Description

The COMBICON MKKDS series wire-to-board terminal block is a 2-position component with a horizontal board of 0.200 inches (5.08mm) through-hole.

  • Series: COMBICON MKKDS
  • Connector Type: Terminal Block, Wire-to-Board
  • Number of Positions: 2
  • Mounting Orientation: Horizontal Board
  • Pitch: 0.200 inches (5.08mm)
  • Mounting Type: Through-Hole
  • Manufacturer: Phoenix Contact
  • Popularity: High
  • Package Type: Bulk
  • Package Quantity: 100
  • ECCN: EAR99
  • REACH: Unaffected
  • Estimated Production Lead Time: 7 weeks
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7764 $50.4660
160+ $0.6370 $101.9200
245+ $0.6171 $151.1895
335+ $0.5972 $200.0620
435+ $0.5773 $251.1255
580+ $0.5176 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess