EN
  • EN
  • DE

2968373

Part No 2968373
Manufacturer Phoenix Contact
Catalog I/O Relay Module Racks
Description I/O MODULE RACK 32 CHANNEL / I/O Module Rack 32 Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>I/O Relay Module Racks
Mfr Phoenix Contact
Series VARIOFACE, UM
Package Bulk
Style -
Number of Channels 32
Connector Type Header, Screw Terminal Blocks
Mounting Type DIN Rail
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.49.0055
Standard Package 1 pcs
Win Source Part Number 1383601-2968373
Ultra Librarian 3D Model Ultra Librarian 2968373 CAD Model

Description

The VARIOFACE UM series I/O relay module rack is designed for industrial automation applications. It features a header and screw terminal blocks connector type, providing easy and secure connections.

  • Connector Type: Header and Screw Terminal Blocks
  • Channels: 32
  • Mounting Type: DIN Rail
  • Manufacturer: Phoenix Contact
  • Moisture Sensitivity Level: 1 (Unlimited)
  • Standard Package: 1 pcs

You May Also Be Interested in

PB4
Sensata-Crydom
I/O MODULE RACK 4 CHANNEL
Need more? Email Us
Omron
I/O MODULE RACK CHANNEL
Need more? Email Us
Grayhill Inc.
I/O MODULE RACK 16 CHANNEL
Need more? Email Us
Phoenix Contact
I/O MODULE RACK 32 CHANNEL / I/O Module Rack 32 Channel
Need more? Email Us
Omron
I/O MODULE RACK 16 CHANNEL
Need more? Email Us
Omron
I/O MODULE RACK 8 CHANNEL
Need more? Email Us
Omron
I/O MODULE RACK CHANNEL
Need more? Email Us
Phoenix Contact
I/O MODULE RACK 32 CHANNEL
Need more? Email Us
Grayhill Inc.
I/O MODULE RACK 24 CHANNEL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess