EN
  • EN
  • DE

ADNS-8020

Part No ADNS-8020
Manufacturer Pixart Imaging Inc.
Catalog Miscellaneous
Description Track-on-Glass Laser Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pixart Imaging Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816744-ADNS-8020
Ultra Librarian 3D Model Ultra Librarian ADNS-8020 CAD Model

Description

The ADNS-8020 is a low-power, single-chip optical mouse sensor manufactured by Pixart Imaging Inc. It provides a complete and compact solution for implementing a high-performance optical mouse. This sensor utilizes optical navigation technology to track motion, offering precise and reliable cursor control.

Applications

  • Wired and wireless optical mice for desktop and laptop computers.
  • Gaming mice requiring high precision and responsiveness.
  • Trackballs and other pointing devices.
  • Embedded control systems requiring motion tracking.
  • Human-machine interface (HMI) devices.

Features

  • High Resolution: Offers a high resolution for accurate and responsive cursor movement.
  • Low Power Consumption: Designed for low power operation, extending battery life in wireless mice.
  • Self-Adjusting Frame Rate: Automatically adjusts the frame rate for optimal performance based on surface conditions and movement speed.
  • Internal Oscillator: Includes an internal oscillator, eliminating the need for an external clock source.
  • Surface Mode Selection: Allows for selection of different surface modes to optimize performance on various surfaces.
  • Serial Interface: Communicates with the host microcontroller via a serial interface (SPI or I2C).
  • Small Package: Compact package size allows for integration into small form factor mice.

Benefits

  • Precise Cursor Control: High resolution and accurate tracking provide smooth and precise cursor movement.
  • Extended Battery Life: Low power consumption extends battery life in wireless mice, reducing the need for frequent battery replacements.
  • Optimized Performance: Self-adjusting frame rate and surface mode selection ensure optimal performance on a variety of surfaces.
  • Simplified Design: Internal oscillator simplifies the design and reduces the number of external components required.
  • Easy Integration: Serial interface allows for easy integration with a variety of microcontrollers.
  • Compact Design: Small package size allows for integration into small form factor mice.

Additional Details

The ADNS-8020 requires an external lens and LED illumination to function properly. The specific lens and LED requirements are detailed in the Pixart ADNS-8020 datasheet. The sensor communicates with the host microcontroller using a serial interface, such as SPI or I2C. The datasheet provides detailed information on the communication protocol and register settings. The ADNS-8020 is typically powered by a 3.3V or 5V power supply. It's essential to consult the datasheet for the recommended operating conditions and to ensure proper integration of the sensor into your application.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,115 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess