EN
  • EN
  • DE

PM6341-RI

Part No PM6341-RI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description E1 FRAMER/TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277896-PM6341-RI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM6341-RI CAD Model

Description

The PMC-Sierra PM6341-RI, now Microchip PM6341-RI, is a DIGI OTN processor designed for optical transport network (OTN) applications. This device serves as a key component in building high-capacity, low-latency optical networking equipment. It's part of the DIGI OTN processor family, known for its performance and integration capabilities.

Applications:

  • OTN Transponders and Muxponders
  • Optical Line Systems
  • Data Center Interconnect (DCI)
  • Metro Area Networks
  • Long-Haul Optical Transport

Features:

  • OTN Framer and Mapper: Supports various OTN standards, including OTU4 and OTU5, enabling efficient mapping and framing of client signals.
  • Forward Error Correction (FEC): Implements advanced FEC schemes, such as Soft-Decision FEC, to improve optical link performance and extend reach.
  • Clock and Data Recovery (CDR): Integrated CDR functionality for high-speed serial interfaces, ensuring reliable data transmission and reception.
  • Traffic Management: Provides traffic shaping, policing, and prioritization capabilities for quality of service (QoS) management.
  • Diagnostics and Monitoring: Offers extensive performance monitoring and diagnostic features for network management and troubleshooting.
  • High-Speed Serial Interfaces: Equipped with multiple high-speed serial interfaces, such as 25G SerDes, for connectivity to optical modules and other networking components.

Benefits:

  • Increased Network Capacity: Enables higher data rates and efficient use of optical fiber bandwidth.
  • Improved Link Performance: FEC capabilities enhance optical link reach and resilience to impairments.
  • Reduced Latency: Low-latency design minimizes delay in data transmission, crucial for latency-sensitive applications.
  • Simplified System Design: Integrated features and flexible architecture simplify system design and reduce component count.
  • Enhanced Network Management: Comprehensive monitoring and diagnostic tools facilitate network management and troubleshooting.
  • Lower Power Consumption: Optimized power consumption for energy-efficient operation in demanding networking environments.

The PM6341-RI supports flexible client mapping options, including GFP-F and CBR, allowing for efficient transport of various client signals over OTN. It also incorporates advanced security features to protect against unauthorized access and data breaches. This processor is a critical building block for next-generation optical transport networks, enabling the delivery of high-bandwidth services with high reliability and performance.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess