EN
  • EN
  • DE

EM2882-C-18

Part No EM2882-C-18
Manufacturer Pomona Electronics
Catalog Test Leads - BNC Interface
Description PIN TIP/BNC (M) RG58C/U MTO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Test and Measurement
Manufacturer Pomona Electronics
Series 2882
Configuration BNC to Pin Tip
1st Connector BNC, Male Plug
2nd Connector Tip Plug, Stackable (2)
Cable Length 18.0" (457.20mm)
Wire Gauge 20 AWG
Cable Type RG-58C/U
Voltage Rating DC 30VAC, 60VDC
Temperature Range 122°F (50°C)
Material - Insulation Poly-Vinyl Chloride (PVC)
Color Black Cable, Black and Red Leads
Win Source Part Number 773773-EM2882-C-18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EM2882-C-18 CAD Model

Description

The Pomona Electronics EM2882-C-18 is a high-quality cable from Pomona Electronics.

  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Pomona Electronics
TEST LEAD BNC TO GATOR 5.9"
Lowest to $1.0487
Pomona Electronics
PIN TIP/BNC (M) RG58C/U MTO
Need more? Email Us
Pomona Electronics
TEST LEAD BNC TO GRAB HOOK 5.5" / 5.5" (139.70mm) BNC, Female Socket (Jack) To SMD Pincer (2) Test Lead 150VAC
Need more? Email Us
Pomona Electronics
TEST LEAD BNC TO GRAB HOOK 5.4"
Lowest to $40.3476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess