EN
  • EN
  • DE
Part No 2631
Manufacturer Pomona Electronics
Catalog Test Leads - BNC Interface
Description TEST LEAD BNC TO GATOR 5.9"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - BNC Interface
Mfr Pomona Electronics
Series 2631
Package Bulk
Product Status Active
Configuration BNC to Alligator
1st Connector BNC, Female Socket (Jack)
2nd Connector Alligator Clip, Miniature, Insulated (2)
Cable Length 5.9" (149.86mm)
Wire Gauge 20 AWG
Voltage - Rated 45VAC
Temperature Range 122°F (50°C)
Material - Insulation Poly-Vinyl Chloride (PVC)
Color Black and Red
Standard Package 5 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 854840-2631
Ultra Librarian 3D Model Ultra Librarian 2631 CAD Model

Description

The Pomona Electronics 854840-2631 is a BNC interface test and measurement accessory. Pomona Electronics manufactures this product.

  • Interface Type: BNC
  • Accessory Type: Test and Measurement
  • Packaging: Bulk
  • Standard Package: 5 pieces
  • Manufacturer: Pomona Electronics
  • Product Status: Currently Active

You May Also Be Interested in

Pomona Electronics
TEST LEAD BNC TO GRAB HOOK 5.5" / 5.5" (139.70mm) BNC, Female Socket (Jack) To SMD Pincer (2) Test Lead 150VAC
Need more? Email Us
Pomona Electronics
PIN TIP/BNC (M) RG58C/U MTO
Need more? Email Us
Pomona Electronics
TEST LEAD BNC TO GATOR 5.9"
Need more? Email Us
Pomona Electronics
TEST LEAD BNC TO GRAB HOOK 5.4"
Lowest to $40.3476

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess