EN
  • EN
  • DE
  • IT

LNK606GG-TL

Part No LNK606GG-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT CV/CC HV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 55%
Frequency - Switching Up to 85kHz
Power (Watts) 6.1W
Fault Protection Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SMD-8C
Mounting Surface Mount
Win Source Part Number 1056006-LNK606GG-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNK606GG-TL CAD Model

Description

The Power Integrations Integrated Circuit is a high-quality electronic component that is designed for isolated output with internal switches.

  • Mounting: Surface Mount
  • Topology: Flyback
  • Power (Watts): 6.1W
  • Voltage Breakdown: 700V
  • Duty Cycle: 55%
  • Frequency Switching: up to 85kHz
  • Supply and demand status: balanced
  • Status: currently active
  • Win Source Part Number: 1056006-LNK606GG-TL

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4678 $66.0510
110+ $1.2043 $132.4730
170+ $1.1667 $198.3390
230+ $1.1291 $259.6930
300+ $1.0914 $327.4200
400+ $0.9784 $391.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess