EN
  • EN
  • DE
  • IT

TFS7705H

Part No TFS7705H
Manufacturer Power Integrations
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 7ESIP / Controller 16-Pin ESIP-F Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Power Integrations
Series HiperTFS-2
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage Up to 11.5V
Frequency - Switching 66kHz, 132kHz
Duty Cycle (Maximum) 63%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Reset
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SIP, 12 Leads, Exposed Pad, Formed Leads
Manufacturer Package eSIP-16F
Win Source Part Number 796697-TFS7705H
Popularity Medium
Supply and Demand Status Limited
Family Name TFS7705H
Introduction Date November 11, 2013
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TFS7705H CAD Model

Description

The Power Integrations HiperTFS-2 series transistor driver is designed for step-up and step-down applications from Power Integrations.

  • Frequency: 66kHz or 132kHz
  • Output Configuration: Positive and isolation capable
  • Package: 16-SIP with 12 leads and an exposed pad
  • Family Name: TFS7705H
  • Control Features: Enable and reset
  • Supply Voltage: Up to 11.5V
  • Duty Cycle: 63% (Maximum)
  • Alternative Parts: ISL6265AHRTZ, LTC2955ITS8-1#PBF, LTC2955ITS8-2#PBF, and LTC2950CTS8-2#TRM
  • Topology: Flyback and forward converter
  • Introduction Date: November 11, 2013
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Limited

You May Also Be Interested in

ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.6622
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0267 $60.2670
24+ $4.9450 $118.6800
37+ $4.7905 $177.2485
50+ $4.6359 $231.7950
65+ $4.4814 $291.2910
87+ $4.0178 $349.5486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,207 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess