EN
  • EN
  • DE

TOP412GN

Part No TOP412GN
Manufacturer Power Integrations
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG ISO 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 088042-TOP412GN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TOP412GN CAD Model

Description

The TOP412GN is an integrated off-line switcher from Power Integrations' TOPSwitch-FX family. It incorporates a high-voltage power MOSFET, control circuitry, and protection features within a single package. This reduces component count and simplifies the design of off-line power supplies, enabling cost-effective and energy-efficient solutions.

Applications

  • Adapters and Chargers: Used in AC-DC adapters and chargers for various electronic devices.
  • Standby Power Supplies: Suitable for low-power standby power supplies in consumer electronics and appliances.
  • Industrial Control Power: Employed in power supplies for industrial control systems.
  • LED Drivers: Can be used in LED lighting applications requiring a regulated power source.
  • White Goods: Incorporated into power supplies for appliances like refrigerators and washing machines.

Features

  • Integrated High-Voltage MOSFET: Reduces external component count and simplifies circuit design.
  • EcoSmart Technology: Minimizes standby power consumption and improves overall energy efficiency.
  • Auto-Restart Protection: Provides protection against overcurrent and overvoltage conditions with automatic restart capability.
  • Thermal Shutdown: Protects the IC from damage due to excessive temperature.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions, facilitating compliance with regulatory standards.
  • Line Undervoltage and Overvoltage Protection: Protects the power supply from abnormal line voltage conditions.

Benefits

  • Simplified Design: Integrated functionality reduces the number of external components, streamlining the design process.
  • High Efficiency: EcoSmart technology minimizes energy waste and reduces heat dissipation.
  • Improved Reliability: Built-in protection features enhance the robustness and reliability of the power supply.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference, simplifying compliance with regulatory requirements.
  • Lower System Cost: Reduced component count and simplified design lead to lower overall system cost.

The TOP412GN is designed to provide a stable and regulated output voltage from a rectified AC input. The switching frequency is internally controlled and modulated for EMI reduction. The device also features a current limit function to protect the MOSFET from overcurrent stress. The 'GN' package offers good thermal performance. For optimal performance and safety, designers should consult the Power Integrations datasheet for specific operating conditions, component selection recommendations, and thermal management guidelines. Key parameters include input voltage range, output voltage, output current, switching frequency, and operating temperature.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,294 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess