EN
  • EN
  • DE

ZY1115G-T2

Part No ZY1115G-T2
Manufacturer Power-One
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Power-One
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843013-ZY1115G-T2
Ultra Librarian 3D Model Ultra Librarian ZY1115G-T2 CAD Model

Description

The ZY1115G-T2 is a point-of-load (POL) DC-DC power module manufactured by Power-One (now Bel Power Solutions). These modules are designed to provide efficient and reliable power conversion in a small form factor, typically used close to the load they are powering. They are frequently found in applications requiring precise voltage regulation and high current delivery, such as telecom, networking, and data processing equipment.

Applications

  • Telecom Equipment: Powering ASICs, FPGAs, and other critical components in communication systems.
  • Networking Devices: Providing power to network processors, switches, and routers.
  • Data Processing Equipment: Used in servers, storage systems, and other high-performance computing platforms.
  • Industrial Automation: Powering control systems, sensors, and actuators.
  • Embedded Systems: Providing regulated power to microprocessors and other embedded components.

Features

  • High Efficiency: Designed for high efficiency to minimize power losses and reduce heat generation.
  • Wide Input Voltage Range: Operates over a broad input voltage range, providing flexibility in system design.
  • Adjustable Output Voltage: Allows precise adjustment of the output voltage to meet specific application requirements.
  • Overcurrent Protection: Protects the module and the load from overcurrent conditions.
  • Overtemperature Protection: Shuts down the module in case of excessive temperature to prevent damage.
  • Remote On/Off Control: Enables remote control of the module's output.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • Reduced Power Consumption: High efficiency minimizes power losses and reduces overall system power consumption.
  • Improved System Reliability: Protection features enhance the reliability of the power system.
  • Simplified Design: Integrated design simplifies the power system design process.
  • Compact Size: Small form factor enables high power density in space-constrained applications.
  • Enhanced Thermal Performance: Efficient design minimizes heat generation, improving thermal performance.

Technical Specifications

While specific technical specifications can vary slightly depending on the exact revision and configuration of the ZY1115G-T2, typical characteristics include:

  • Input Voltage Range: e.g., 4.5V to 14V
  • Output Voltage: Adjustable, typically from 0.75V to 5.5V
  • Output Current: Up to 15A (check the datasheet)
  • Efficiency: High, often exceeding 90% at typical operating conditions.
  • Switching Frequency: A few hundred kHz (check the datasheet)
  • Operating Temperature Range: Specified range, such as -40°C to +85°C
  • Package: Surface mount package.

Important Note: It's crucial to consult the official datasheet from Bel Power Solutions for the ZY1115G-T2 to obtain accurate and detailed specifications. Different revisions or options may have variations in parameters such as input voltage range, output current, efficiency, and protection features. The datasheet provides the most reliable information for proper design and application of the module.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1251 $279.1251
2+ $250.2501 $500.5002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess