EN
  • EN
  • DE

PT4102E23E

Part No PT4102E23E
Manufacturer Powtech
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powtech
Win Source Part Number 282978-PT4102E23E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT4102E23E CAD Model

Description

The PT4102E23E is a power inductor produced by Powtech, intended for use in diverse power electronic applications. These applications include DC-DC converters, power supplies, and filtering circuits. This inductor is designed for efficient energy storage, offering high current handling and low DC resistance to minimize power loss.

Applications

  • DC-DC Converters: Used as a filter inductor in DC-DC converters to reduce ripple current and improve energy conversion efficiency.
  • Power Supplies: Employed in power supplies to filter noise and store energy for stable output voltage.
  • LED Lighting: Integrated into LED driver circuits for regulating current and smoothing output.
  • Automotive Electronics: Incorporated into automotive power systems for filtering and energy storage.
  • Industrial Power Systems: Used in industrial equipment for reliable power conversion.

Features

  • High Current Handling: Engineered to manage high current levels without saturating, thus maintaining stable performance.
  • Low DC Resistance: Minimizes power loss due to resistance, increasing efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to protect surrounding circuits from noise.
  • Compact Design: Small form factor allows for easy integration into applications where space is limited.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances (RoHS) directive for environmental safety.

Benefits

  • Increased Efficiency: Low DC resistance enhances efficiency, reducing heat generation and power consumption.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation of nearby components.
  • Stable Performance: High current handling capacity maintains stable operation under varying load conditions.
  • Easy Integration: Compact design facilitates straightforward assembly on printed circuit boards (PCBs).
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The PT4102E23E inductor utilizes a ferrite core and operates within a defined frequency range for optimal performance. Inductance is a critical specification, affecting its energy storage capability. Saturation current indicates the maximum current it can handle before performance degradation. Operating temperature range is also crucial for ensuring consistent operation. Detailed specifications, including inductance, DC resistance, saturation current, and operating temperature range, are available in the Powtech datasheet specific to this part number.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 995 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess