EN
  • EN
  • DE

PT4211

Part No PT4211
Manufacturer Powtech
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powtech
Win Source Part Number 283001-PT4211
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PT4211 CAD Model

Description

The PT4211 is a constant current LED driver IC designed by Powtech. It is specifically tailored for driving LEDs in a variety of lighting applications, offering high efficiency and precise current regulation. This allows for consistent brightness and extended lifespan of the connected LEDs.

Applications:

  • LED Tube Lights: Commonly used in LED tube replacements for fluorescent lamps.
  • LED Panel Lights: Integrated into LED panels for office and commercial lighting.
  • LED Bulb Replacements: Employed in LED bulbs designed to replace traditional incandescent or halogen bulbs.
  • Automotive Lighting: Can be found in automotive lighting systems such as daytime running lights (DRLs) and tail lights.
  • Portable Lighting Devices: Suitable for use in flashlights, headlamps, and other portable lighting applications.

Features:

  • Constant Current Output: Provides stable and precise current to the LEDs, ensuring consistent brightness.
  • High Efficiency: Minimizes power loss, maximizing energy savings and reducing heat generation.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Built-in Over-Voltage Protection (OVP): Protects the LEDs and driver from damage due to voltage spikes.
  • Short-Circuit Protection (SCP): Prevents damage in the event of a short circuit.
  • Thermal Shutdown Protection: Protects the driver from overheating, ensuring reliable operation.
  • PWM Dimming Control: Enables adjustable brightness levels via PWM signal.

Benefits:

  • Consistent Brightness: Constant current output ensures LEDs maintain a consistent brightness level.
  • Extended LED Lifespan: Protection features prevent damage to the LEDs, extending their operational life.
  • Energy Efficiency: High efficiency minimizes power consumption, reducing electricity costs.
  • Reliable Operation: Built-in protection features ensure stable and dependable performance.
  • Adjustable Brightness: PWM dimming allows for customized lighting levels.

Additional Details:

The PT4211 operates with a specific switching frequency designed to optimize performance. The external components, such as inductors and capacitors, should be carefully selected based on the application requirements. The datasheet provides detailed information regarding the recommended component values and layout considerations. The package type is typically a small outline package (SOP) or similar, suitable for compact designs. Thermal management is important to ensure long-term reliability, and appropriate heatsinking may be required depending on the operating conditions.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196,500 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess