EN
  • EN
  • DE

813-S1-010-30-014101

Part No 813-S1-010-30-014101
Manufacturer Preci-Dip
Catalog Contacts, Spring Loaded and Pressure
Description CONN SPRING PISTON 10POS SMD / 10 Position Spring Piston Connector Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Spring Loaded
Manufacturer Preci-Dip
Packaging Bulk
Connector Type Piston
Number of Contacts 10
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Surface Mount
Material Brass
Contact Finish Gold
Contact Finish Thickness 19.7µin (0.50µm)
Base Product Number 813-S1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 813-S1-010-30-014101-ND,1212-1636
Standard Package 500
Win Source Part Number 1332973-813-S1-010-30-014101
Ultra Librarian 3D Model Ultra Librarian 813-S1-010-30-014101 CAD Model

Description

The 1332973-813-S1-010-30-014101 is a rectangular connector with spring loaded pins manufactured by Preci-Dip.

  • Pitch: 0.100" (2.54mm)
  • Connector Type: Piston
  • Contact Finish: Gold
  • Contact Finish Thickness: 19.7µin (0.50µm)
  • Contacts: 10
  • Packaging: Bulk
  • Standard Package: 500
  • Mounting: Surface Mount
  • Material: Brass
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Molex, LLC
CONN SPRING BATTERY 4POS R/A SMD / 4 Position Spring Battery Contact Connector Surface Mount, Right Angle
Lowest to $1.1789
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Shenzhen Xinyangze Electronics Co., Ltd.
Pogo Pin 1 Position 12.5mm Length 1A 12V Through Hole
Lowest to $0.6657
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD / 3 Position Spring Compression Contact, Female Connector Surface Mount
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 2POS SMD / 2 Position Spring Compression Contact, Male Connector Surface Mount
Lowest to $1.1789
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess