EN
  • EN
  • DE
  • IT

M39029/5-118

Part No M39029/5-118
Manufacturer Preci-Dip
Catalog Circular Connectors - Contacts
Description CONTACT SIZE 12 SOCKET, 12 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power, Machined
Contact Type Socket
Contact Size 12
Wire Gauge or Range - AWG 12 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Grade Military
Qualification MIL-C-39029
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1617144-M39029/5-118
Ultra Librarian 3D Model Ultra Librarian M39029/5-118 CAD Model

Description

N

You May Also Be Interested in

ITT Cannon, LLC
CONTACT PIN SZ 2.5MM CRIMP TIN / Pin Contact Size 2.5mm Crimp Tin
Need more? Email Us
Bulgin
CONTACT PIN 22-26AWG 1=10PC / Pin Contact 22-26 AWG Size 2.5mm Crimp Gold
Lowest to $1.4347
Samtec Inc.
CONTACT SOCKET 24-26AWG CRIMP / Socket Contact 24-26 AWG Size 2.0mm Crimp Gold
Lowest to $0.2727
ITT Cannon, LLC
CONTACT SOCKET 20-24AWG CRIMP
Lowest to $14.1557
TE Connectivity
CONTACT SOCKET 16-20AWG SLDR CUP
Need more? Email Us
ITT Cannon, LLC
CONTACT PIN 2AWG CRIMP SILVER / Pin Contact 2 AWG Size 0 Crimp Silver
Need more? Email Us
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-24AWG CRIMP SLVR / Pin Contact 20-24 AWG Size 16 Crimp Silver
Need more? Email Us
Bulgin
CONTACT PIN 14-18AWG CRIMP 1=10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4505 $52.1535
17+ $6.1133 $103.9261
26+ $5.9222 $153.9772
35+ $5.7312 $200.5920
46+ $5.5401 $254.8446
61+ $4.9670 $302.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess