EN
  • EN
  • DE

PT1621-X

Part No PT1621-X
Manufacturer Princeton
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Princeton
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834356-PT1621-X
Ultra Librarian 3D Model Ultra Librarian PT1621-X CAD Model

Description

The PT1621-X is a display driver integrated circuit (IC) manufactured by Princeton Technology Corp. It is commonly used in various applications requiring LED or LCD display control. This IC provides a versatile solution for interfacing microcontrollers or other digital systems with displays, simplifying the process of driving and controlling display elements.

Applications:

  • LED Displays: Used in numeric and alphanumeric LED displays for appliances, instrumentation, and consumer electronics.
  • LCD Displays: Employed in small-segment LCD displays found in calculators, meters, and basic display panels.
  • Clock and Timer Displays: Integrated into digital clocks, timers, and counters for driving the display segments.
  • Control Panels: Utilized in control panels for industrial equipment, home appliances, and other systems requiring visual feedback.

Features:

  • Multiple Display Digits: Supports driving multiple digits or segments in a display.
  • Serial Interface: Communicates with a microcontroller via a serial interface (e.g., SPI or I2C).
  • Built-in Memory: Includes on-chip memory to store the display data, reducing the microcontroller's processing overhead.
  • Adjustable Brightness: Offers brightness control to adjust the display intensity according to ambient lighting conditions.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Simplified Display Control: Eases the process of interfacing displays with microcontrollers, reducing development time and complexity.
  • Reduced Microcontroller Load: On-chip memory and display driving capabilities minimize the microcontroller's workload, allowing it to focus on other tasks.
  • Flexible Display Options: Supports various display types, including LED and LCD, providing flexibility in application design.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Solution: Integrates multiple functions into a single chip, reducing the overall board size and cost.

Additional Details:

The PT1621-X typically operates with a supply voltage of 2.4V to 5.2V. It uses a serial communication protocol like SPI or I2C to receive display data and control commands from a host microcontroller. The IC includes internal memory to store the display data, and it multiplexes the display segments to reduce the number of output pins required. Additionally, the PT1621-X incorporates features such as brightness control and blanking to optimize display visibility and power consumption. It's a cost-effective solution for driving small to medium-sized displays in a variety of applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess