EN
  • EN
  • DE

PT2270-L4S

Part No PT2270-L4S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282773-PT2270-L4S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2270-L4S CAD Model

Description

The PT2270-L4S is a remote control encoder built using CMOS Technology. It's a crucial component in various wireless remote control applications, functioning as the transmitting end in a pair with a corresponding decoder like the PT2272 series. The L4S variant suggests a specific configuration of address and data pins.

Applications:

  • Wireless Remote Controls
  • Security Systems (e.g., car alarms, home security)
  • Garage Door and Gate Openers
  • Remote Lighting Control
  • Industrial Remote Control Systems

Features:

  • CMOS Technology: Offers low power consumption, extending battery life.
  • Multiple Address Bits: Allows for a large number of unique device addresses, reducing interference.
  • Single-Chip Solution: Integrates all necessary encoding logic into a single integrated circuit.
  • Momentary Data Transmission: Transmits data only when the transmit enable (TE) pin is active.
  • External Oscillator: Requires an external resistor to set the operating frequency.
  • Low Standby Current: Minimizes power consumption when not actively transmitting.

Benefits:

  • Extended Battery Life: Low power consumption due to CMOS technology.
  • Reduced Interference: Multiple address options minimize the chance of signal conflicts.
  • Simplified Circuit Design: Integration reduces the need for external components.
  • Reliable Wireless Communication: Provides a stable and dependable link for remote control applications.
  • Cost-Effective: Offers a competitive solution for various remote control needs.

Additional Details:

The PT2270-L4S operates at a typical voltage of 5V. The precise operating frequency is determined by the external resistor connected to the oscillator pin. The "L4S" designation likely indicates a specific combination of preset address lines, which must match the corresponding decoder for proper operation. Careful consideration of the antenna design and power supply filtering is crucial for optimal performance. The data is only transmitted when the Transmit Enable (TE) pin is asserted. The address pins are generally set using DIP switches or hardwiring to create a unique device identifier.

Proper implementation and matching with a compatible decoder (like the PT2272 series) are necessary to ensure proper operation of the remote control system.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess