EN
  • EN
  • DE

PT2272-L3S

Part No PT2272-L3S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282782-PT2272-L3S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2272-L3S CAD Model

Description

The PT2272-L3S is a CMOS-based remote control decoder commonly found in wireless remote control receiver applications. It's designed to receive and decode signals transmitted by a compatible encoder, generally from the PT2270 series. The 'L3S' likely specifies a particular configuration of address and data output pins or a feature variant.

Applications:

  • Wireless Remote Control Receivers
  • Security Systems (Receiving and decoding alarm signals)
  • Garage Door and Gate Opener Receivers
  • Car Alarm Systems
  • Home Automation Systems

Features:

  • CMOS Technology: Provides low power consumption, prolonging battery life.
  • Multiple Address Bits: Offers several address pins to minimize interference and enable unique device identification.
  • Data Output: Provides decoded data output.
  • Latching or Momentary Output: Allows for configurable output behavior to suit different application needs.
  • Valid Transmission (VT) Indicator: Indicates when a valid signal is received.
  • External Oscillator Resistor: Sets the operating frequency.

Benefits:

  • Long Battery Life: Low power consumption makes it ideal for battery-powered devices.
  • Improved Security: Configurable address inputs enhance security and minimize unauthorized access.
  • Simplified Design: Reduces external component requirements.
  • Reliable Performance: CMOS technology ensures stable and dependable operation.
  • Versatile Output Options: Latching and momentary output modes provide design flexibility.

Additional Details:

The PT2272-L3S typically operates at a 5V supply voltage. The operating frequency is set by the value of the external resistor connected to the oscillator input. The 'L3S' designation likely corresponds to a specific pre-defined address configuration that needs to match the encoder's settings. The VT pin goes high when a valid signal is received. Proper antenna design and power supply decoupling are crucial for optimal range and reliability. The output pins might require buffering depending on the load.

To function correctly, the PT2272-L3S needs to be paired with a compatible encoder (e.g., one from the PT2270 series) programmed with the corresponding address.

You May Also Be Interested in

NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess