EN
  • EN
  • DE

PT2272-M3S

Part No PT2272-M3S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282787-PT2272-M3S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2272-M3S CAD Model

Description

The PT2272-M3S is a remote control encoder utilizing CMOS Technology, designed and manufactured by Princeton Technology Corp. This device is typically paired with a corresponding decoder, such as the PT2262, to form a complete remote control system. It's a crucial component in various wireless applications requiring a reliable and secure transmission of control signals. The M3S variant indicates a specific configuration or encoding scheme within the PT2272 series.

Applications:

  • Car Alarm Systems: Used for remote arming/disarming and other functions.
  • Remote Door Locks: Enables keyless entry systems for homes and vehicles.
  • Wireless Security Systems: Integrated into alarm panels and sensors for remote control.
  • Home Automation Systems: Controls lighting, appliances, and other devices remotely.
  • Garage Door Openers: Provides wireless control for opening and closing garage doors.

Features:

  • CMOS Technology: Offers low power consumption, extending battery life in portable applications.
  • Multiple Address Options: Provides a wide range of address codes, minimizing interference and enhancing security.
  • Data Transmission: Encodes data for wireless transmission, typically using Amplitude Shift Keying (ASK) or Frequency Shift Keying (FSK) modulation.
  • Oscillator: Requires an external oscillator for generating the carrier frequency.
  • Momentary Output: The output signal is only active while the button is pressed.

Benefits:

  • Enhanced Security: Address encoding helps prevent unauthorized access and control.
  • Low Power Consumption: Extends battery life, reducing the need for frequent replacements.
  • Ease of Integration: Simple interface for connecting to transmitters and other components.
  • Reliable Performance: CMOS technology ensures stable and consistent operation.
  • Cost-Effective Solution: Provides a balance of performance and affordability for remote control applications.

The PT2272 series generally requires an external resistor to set the oscillator frequency. The specific value depends on the desired carrier frequency. The device is typically powered by a low voltage DC supply, often in the range of 3V to 12V. The output pins are usually open-drain or open-collector, requiring pull-up resistors. Datasheets provide detailed information regarding pin configurations, electrical characteristics, and application circuits.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess