EN
  • EN
  • DE
  • IT

PT2313L-TP(L)

Part No PT2313L-TP(L)
Manufacturer Princeton
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Princeton
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834359-PT2313L-TP(L)
Ultra Librarian 3D Model Ultra Librarian PT2313L-TP(L) CAD Model

Description

The PT2313L-TP(L) is a 4-channel audio processor from Princeton Technology Corp. It is designed for applications such as car audio systems, home theater systems, and multimedia speaker systems, offering features like volume control, tone control (bass and treble), and input selection. This IC provides a compact and efficient solution for audio signal processing.

Applications:

  • Car Audio Systems: Implementing audio control functions in car stereos and amplifiers.
  • Home Theater Systems: Used in audio receivers and sound processors for volume, tone, and input selection.
  • Multimedia Speaker Systems: Integrated into active speakers for enhanced audio control.
  • PC Audio Systems: Employed in sound cards and external audio interfaces for audio adjustments.
  • AV Receivers: As part of the audio processing chain.

Features:

  • 4-Channel Audio Processing: Supports four independent audio channels for versatile audio configurations.
  • Volume Control: Precise volume adjustment with a wide dynamic range.
  • Bass and Treble Control: Tone control functions to adjust the low and high-frequency response.
  • Input Selector: Multiple input channels with selectable input sources.
  • I2C Control Interface: Serial control interface for easy integration with microcontrollers.
  • Low Total Harmonic Distortion (THD): Ensures high audio fidelity with minimal distortion.

Benefits:

  • Enhanced Audio Quality: Provides improved audio fidelity through precise volume and tone control.
  • Flexible Audio Configuration: Supports multiple input sources and channels for versatile audio setups.
  • Simplified Control: I2C interface allows for easy control and integration with other system components.
  • Compact Solution: Integrates multiple audio processing functions into a single chip, reducing board space.
  • Cost-Effective: Provides a comprehensive audio processing solution at a reasonable cost.

Additional Details:

The PT2313L-TP(L) is typically powered by a 5V supply. It communicates via an I2C bus, allowing for digital control of volume, bass, treble, and input selection. This integrated solution reduces the need for numerous discrete components, simplifying the design process. It is designed to offer low THD, ensuring that the audio signal remains clean and clear. The input selection feature allows users to switch between different audio sources, making it suitable for applications with multiple inputs. Its robust design and versatile features make it a popular choice in various audio applications.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Honeywell
MOTOR 24V
Need more? Email Us
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.3622

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess