EN
  • EN
  • DE

PT8912-LQ

Part No PT8912-LQ
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 283430-PT8912-LQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT8912-LQ CAD Model

Description

The PT8912-LQ, manufactured by Princeton Technology Corp, is a video decoder IC. These types of ICs are designed to convert analog video signals into digital formats suitable for display or processing by digital devices. While precise details on this specific model are limited, video decoders, in general, are crucial components in devices that handle video input, such as surveillance systems and older multimedia devices.

Applications

  • Surveillance Systems: Used to decode video signals from analog cameras for digital recording and display.
  • Multimedia Players: Integrated into older multimedia devices to decode analog video sources.
  • Video Capture Cards: Employed in video capture cards to convert analog video to digital for recording on computers.
  • TV Tuners: Can be found in some TV tuners to handle analog video inputs.

Features (Typical for Video Decoders)

  • Analog to Digital Conversion: Converts analog video signals (like composite, S-Video, or component) into digital video.
  • Multiple Input Formats: Supports various analog video input standards (NTSC, PAL, SECAM).
  • Digital Output Formats: Outputs digital video in formats such as ITU-R BT.656 or other standard digital interfaces.
  • On-Chip Processing: May include features like brightness, contrast, and saturation adjustment.
  • Synchronization: Provides synchronization signals for proper display timing.

Benefits (Typical for Video Decoders)

  • Digital Conversion: Provides a necessary conversion of analog video to digital format for modern devices.
  • Compatibility: Supports multiple analog video formats to ensure compatibility with various video sources.
  • Improved Image Quality: Can enhance image quality with on-chip processing features.
  • Integration: Allows for integration of analog video sources into digital systems.

Additional Details

The PT8912-LQ likely utilizes a specific package type (LQFP - Low Profile Quad Flat Pack) and has defined power requirements. Specific details regarding its supported video input formats, digital output formats, and on-chip processing capabilities are typically available in the official datasheet from Princeton Technology Corp. Due to limited public information for this exact part number, consulting the datasheet is crucial for detailed specifications.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess