EN
  • EN
  • DE

P0404FC05C-T7-1

Part No P0404FC05C-T7-1
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 265186-P0404FC05C-T7-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0404FC05C-T7-1 CAD Model

Description

The P0404FC05C-T7-1 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. This device is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It provides a robust and reliable solution for safeguarding I/O interfaces and power lines in a variety of applications.

Applications:

  • Cell Phones and Accessories
  • Tablets
  • Notebooks
  • Set Top Boxes
  • Portable Instrumentation
  • Networking Equipment
  • Security Systems

Features:

  • Low clamping voltage: Minimizes stress on protected components.
  • Low leakage current: Ensures minimal power consumption during normal operation.
  • ESD protection: Exceeds IEC 61000-4-2 Level 4 standards.
  • EFT protection: Complies with IEC 61000-4-4 standards.
  • Small footprint package: Saves valuable board space.
  • Lead-free and RoHS compliant: Environmentally friendly.
  • Fast response time: Provides rapid protection against transient events.

Benefits:

  • Enhanced system reliability: Protects against transient voltage events, reducing the risk of system failure.
  • Extended product lifespan: Safeguards sensitive components, increasing the overall lifespan of the product.
  • Reduced warranty costs: Minimizes the need for repairs and replacements due to electrical damage.
  • Improved product performance: Ensures consistent and reliable performance even in harsh environments.
  • Smaller and lighter designs: Allows for more compact and portable product designs.

Additional Details:

The P0404FC05C-T7-1 features a typical breakdown voltage of 6.0V and a clamping voltage of 9.5V at a peak pulse current of 5A. It is packaged in a small SOT-23 package. The device provides protection for four I/O lines and is ideal for use in applications where space is limited. This TVS diode array offers excellent protection characteristics and is designed to withstand multiple ESD strikes without degradation in performance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess