EN
  • EN
  • DE

USB0415C-LF-T7

Part No USB0415C-LF-T7
Manufacturer Protek Devices
Catalog Electronic Wholesale
Description LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1278302-USB0415C-LF-T7
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB0415C-LF-T7 CAD Model

Description

The USB0415C-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It's specifically designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used to safeguard USB ports, data lines, and other I/O interfaces in various electronic devices.

Applications:

  • USB Ports: Protection for USB 2.0, USB 3.0, and USB 3.1 ports in computers, laptops, and peripherals.
  • Data Lines: Safeguarding data lines in communication equipment, networking devices, and industrial controllers.
  • I/O Interfaces: Protecting I/O interfaces in microcontrollers, FPGAs, and other digital circuits.
  • HDMI Ports: Protection for HDMI ports in TVs, monitors, and media players.
  • Ethernet Ports: Safeguarding Ethernet ports in routers, switches, and network interface cards.

Features:

  • Low Clamping Voltage: Provides excellent protection by clamping transient voltages to a safe level.
  • Low Capacitance: Minimizes signal distortion and ensures high-speed data transmission.
  • ESD Protection: Meets or exceeds industry standards for ESD immunity, such as IEC 61000-4-2.
  • EFT Protection: Provides protection against electrical fast transients according to IEC 61000-4-4.
  • Surge Protection: Withstands surge currents caused by lightning or other power surges.
  • Lead-Free: RoHS compliant and environmentally friendly.

Benefits:

  • Enhanced Reliability: Protects electronic devices from damage caused by transient voltage events, increasing their lifespan and reliability.
  • Improved Performance: Low capacitance ensures minimal signal degradation, preserving signal integrity and data transmission speed.
  • Cost Savings: Reduces the risk of component failure and costly repairs.
  • Simplified Design: Easy to implement in circuit designs due to its small size and standard package.
  • Compliance: Helps meet regulatory requirements for ESD and surge immunity.

Technical Specifications:

The USB0415C-LF-T7 typically features a standoff voltage of 5V. The clamping voltage is typically under 10V at a specified transient current. The capacitance is very low, typically under 1 pF, to minimize signal distortion. The device is available in a small SOT-23 or similar surface-mount package for easy integration into circuit boards. It’s rated to handle ESD strikes exceeding +/-15kV (air discharge) per IEC 61000-4-2 and EFT bursts of up to 40A. It is lead-free and RoHS compliant.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
Atmel
Lowest to $8.5447
Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
International Rectifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess